Panasonic Res, Metal Film (Thin Film), 187R, 0.063W, 0402; Resistance Panasonic ERA-2HRB1870X

Description
RES, METAL FILM (THIN FILM), 187R, 0.063W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 187R, 0.063W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 187R, 0.063W, 0402; Resistance Panasonic - 69AC0409 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 187R, 0.063W, 0402; Resistance Panasonic
69AC0409
Res, Metal Film (Thin Film), 187R, 0.063W, 0402; Resistance Panasonic 69AC0409
RES, METAL FILM (THIN FILM), 187R, 0.063W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 187R, 0.063W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 187R, 0.063W, 0402; Resistance Panasonic - 69AC0410 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 187R, 0.063W, 0402; Resistance Panasonic
69AC0410
Res, Metal Film (Thin Film), 187R, 0.063W, 0402; Resistance Panasonic 69AC0410
RES, METAL FILM (THIN FILM), 187R, 0.063W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 187R, 0.063W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0409
Product Name Res, Metal Film (Thin Film), 187R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details