Panasonic Res, Metal Film (Thin Film), 1K8, 0.063W, 0402; Resistance Panasonic ERA-2HRB1801X

Description
RES, METAL FILM (THIN FILM), 1K8, 0.063W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K8, 0.063W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K8, 0.063W, 0402; Resistance Panasonic - 69AC0400 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K8, 0.063W, 0402; Resistance Panasonic
69AC0400
Res, Metal Film (Thin Film), 1K8, 0.063W, 0402; Resistance Panasonic 69AC0400
RES, METAL FILM (THIN FILM), 1K8, 0.063W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K8, 0.063W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 1K8, 0.063W, 0402; Resistance Panasonic - 69AC0399 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K8, 0.063W, 0402; Resistance Panasonic
69AC0399
Res, Metal Film (Thin Film), 1K8, 0.063W, 0402; Resistance Panasonic 69AC0399
RES, METAL FILM (THIN FILM), 1K8, 0.063W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K8, 0.063W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0400
Product Name Res, Metal Film (Thin Film), 1K8, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details