Panasonic Res, Metal Film (Thin Film), 17K8, 0.063W, 0402; Resistance Panasonic ERA-2HRB1782X

Description
RES, METAL FILM (THIN FILM), 17K8, 0.063W, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 17K8, 0.063W, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 17K8, 0.063W, 0402; Resistance Panasonic - 69AC0396 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 17K8, 0.063W, 0402; Resistance Panasonic
69AC0396
Res, Metal Film (Thin Film), 17K8, 0.063W, 0402; Resistance Panasonic 69AC0396
RES, METAL FILM (THIN FILM), 17K8, 0.063W, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 17K8, 0.063W, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 17K8, 0.063W, 0402; Resistance Panasonic - 69AC0395 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 17K8, 0.063W, 0402; Resistance Panasonic
69AC0395
Res, Metal Film (Thin Film), 17K8, 0.063W, 0402; Resistance Panasonic 69AC0395
RES, METAL FILM (THIN FILM), 17K8, 0.063W, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 17K8, 0.063W, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0396
Product Name Res, Metal Film (Thin Film), 17K8, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 17800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers