Panasonic Res, Metal Film (Thin Film), 16K5, 0.063W, 0402; Resistance Panasonic ERA-2HRB1652X

Description
RES, METAL FILM (THIN FILM), 16K5, 0.063W, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 16K5, 0.063W, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 16K5, 0.063W, 0402; Resistance Panasonic - 69AC0378 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 16K5, 0.063W, 0402; Resistance Panasonic
69AC0378
Res, Metal Film (Thin Film), 16K5, 0.063W, 0402; Resistance Panasonic 69AC0378
RES, METAL FILM (THIN FILM), 16K5, 0.063W, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 16K5, 0.063W, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 16K5, 0.063W, 0402; Resistance Panasonic - 69AC0377 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 16K5, 0.063W, 0402; Resistance Panasonic
69AC0377
Res, Metal Film (Thin Film), 16K5, 0.063W, 0402; Resistance Panasonic 69AC0377
RES, METAL FILM (THIN FILM), 16K5, 0.063W, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 16K5, 0.063W, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0378
Product Name Res, Metal Film (Thin Film), 16K5, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details