Panasonic Res, Metal Film (Thin Film), 1K65, 0.063W, 0402; Resistance Panasonic ERA-2HRB1651X

Description
RES, METAL FILM (THIN FILM), 1K65, 0.063W, 0402; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K65, 0.063W, 0402; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K65, 0.063W, 0402; Resistance Panasonic - 69AC0376 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K65, 0.063W, 0402; Resistance Panasonic
69AC0376
Res, Metal Film (Thin Film), 1K65, 0.063W, 0402; Resistance Panasonic 69AC0376
RES, METAL FILM (THIN FILM), 1K65, 0.063W, 0402; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K65, 0.063W, 0402; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K65, 0.063W, 0402; Resistance Panasonic - 69AC0375 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K65, 0.063W, 0402; Resistance Panasonic
69AC0375
Res, Metal Film (Thin Film), 1K65, 0.063W, 0402; Resistance Panasonic 69AC0375
RES, METAL FILM (THIN FILM), 1K65, 0.063W, 0402; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K65, 0.063W, 0402; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0376
Product Name Res, Metal Film (Thin Film), 1K65, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details