Panasonic Res, Metal Film (Thin Film), 165R, 0.063W, 0402; Resistance Panasonic ERA-2HRB1650X

Description
RES, METAL FILM (THIN FILM), 165R, 0.063W, 0402; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 165R, 0.063W, 0402; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 165R, 0.063W, 0402; Resistance Panasonic - 69AC0373 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 165R, 0.063W, 0402; Resistance Panasonic
69AC0373
Res, Metal Film (Thin Film), 165R, 0.063W, 0402; Resistance Panasonic 69AC0373
RES, METAL FILM (THIN FILM), 165R, 0.063W, 0402; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 165R, 0.063W, 0402; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 165R, 0.063W, 0402; Resistance Panasonic - 69AC0374 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 165R, 0.063W, 0402; Resistance Panasonic
69AC0374
Res, Metal Film (Thin Film), 165R, 0.063W, 0402; Resistance Panasonic 69AC0374
RES, METAL FILM (THIN FILM), 165R, 0.063W, 0402; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 165R, 0.063W, 0402; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0373
Product Name Res, Metal Film (Thin Film), 165R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers