Panasonic Res, Metal Film (Thin Film), 1K62, 0.063W, 0402; Resistance Panasonic ERA-2HRB1621X

Description
RES, METAL FILM (THIN FILM), 1K62, 0.063W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K62, 0.063W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K62, 0.063W, 0402; Resistance Panasonic - 69AC0369 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K62, 0.063W, 0402; Resistance Panasonic
69AC0369
Res, Metal Film (Thin Film), 1K62, 0.063W, 0402; Resistance Panasonic 69AC0369
RES, METAL FILM (THIN FILM), 1K62, 0.063W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K62, 0.063W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K62, 0.063W, 0402; Resistance Panasonic - 69AC0370 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K62, 0.063W, 0402; Resistance Panasonic
69AC0370
Res, Metal Film (Thin Film), 1K62, 0.063W, 0402; Resistance Panasonic 69AC0370
RES, METAL FILM (THIN FILM), 1K62, 0.063W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K62, 0.063W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0369
Product Name Res, Metal Film (Thin Film), 1K62, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details