Panasonic Res, Metal Film (Thin Film), 15K8, 0.063W, 0402; Resistance Panasonic ERA-2HRB1582X

Description
RES, METAL FILM (THIN FILM), 15K8, 0.063W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 15K8, 0.063W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 15K8, 0.063W, 0402; Resistance Panasonic - 69AC0360 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 15K8, 0.063W, 0402; Resistance Panasonic
69AC0360
Res, Metal Film (Thin Film), 15K8, 0.063W, 0402; Resistance Panasonic 69AC0360
RES, METAL FILM (THIN FILM), 15K8, 0.063W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 15K8, 0.063W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 15K8, 0.063W, 0402; Resistance Panasonic - 69AC0359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 15K8, 0.063W, 0402; Resistance Panasonic
69AC0359
Res, Metal Film (Thin Film), 15K8, 0.063W, 0402; Resistance Panasonic 69AC0359
RES, METAL FILM (THIN FILM), 15K8, 0.063W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 15K8, 0.063W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2HRB1582X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRB1582X
Chip Resistor - Surface Mount ERA-2HRB1582X
RES SMD 15.8KOHM 0.1% 1/16W 0402

RES SMD 15.8KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 69AC0360 ERA-2HRB1582X
Product Name Res, Metal Film (Thin Film), 15K8, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 15800 ohms 15800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers