Panasonic Res, Metal Film (Thin Film), 1K54, 0.063W, 0402; Resistance Panasonic ERA-2HRB1541X

Description
RES, METAL FILM (THIN FILM), 1K54, 0.063W, 0402; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K54, 0.063W, 0402; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K54, 0.063W, 0402; Resistance Panasonic - 69AC0352 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K54, 0.063W, 0402; Resistance Panasonic
69AC0352
Res, Metal Film (Thin Film), 1K54, 0.063W, 0402; Resistance Panasonic 69AC0352
RES, METAL FILM (THIN FILM), 1K54, 0.063W, 0402; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K54, 0.063W, 0402; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K54, 0.063W, 0402; Resistance Panasonic - 69AC0351 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K54, 0.063W, 0402; Resistance Panasonic
69AC0351
Res, Metal Film (Thin Film), 1K54, 0.063W, 0402; Resistance Panasonic 69AC0351
RES, METAL FILM (THIN FILM), 1K54, 0.063W, 0402; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K54, 0.063W, 0402; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0352
Product Name Res, Metal Film (Thin Film), 1K54, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details