Panasonic Res, Metal Film (Thin Film), 1K5, 0.063W, 0402; Resistance Panasonic ERA-2HRB1501X

Description
RES, METAL FILM (THIN FILM), 1K5, 0.063W, 0402; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K5, 0.063W, 0402; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K5, 0.063W, 0402; Resistance Panasonic - 69AC0346 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K5, 0.063W, 0402; Resistance Panasonic
69AC0346
Res, Metal Film (Thin Film), 1K5, 0.063W, 0402; Resistance Panasonic 69AC0346
RES, METAL FILM (THIN FILM), 1K5, 0.063W, 0402; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K5, 0.063W, 0402; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K5, 0.063W, 0402; Resistance Panasonic - 69AC0345 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K5, 0.063W, 0402; Resistance Panasonic
69AC0345
Res, Metal Film (Thin Film), 1K5, 0.063W, 0402; Resistance Panasonic 69AC0345
RES, METAL FILM (THIN FILM), 1K5, 0.063W, 0402; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K5, 0.063W, 0402; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0346
Product Name Res, Metal Film (Thin Film), 1K5, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers