Panasonic Res, Metal Film (Thin Film), 1K47, 0.063W, 0402; Resistance Panasonic ERA-2HRB1471X

Description
RES, METAL FILM (THIN FILM), 1K47, 0.063W, 0402; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K47, 0.063W, 0402; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K47, 0.063W, 0402; Resistance Panasonic - 69AC0340 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K47, 0.063W, 0402; Resistance Panasonic
69AC0340
Res, Metal Film (Thin Film), 1K47, 0.063W, 0402; Resistance Panasonic 69AC0340
RES, METAL FILM (THIN FILM), 1K47, 0.063W, 0402; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K47, 0.063W, 0402; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K47, 0.063W, 0402; Resistance Panasonic - 69AC0339 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K47, 0.063W, 0402; Resistance Panasonic
69AC0339
Res, Metal Film (Thin Film), 1K47, 0.063W, 0402; Resistance Panasonic 69AC0339
RES, METAL FILM (THIN FILM), 1K47, 0.063W, 0402; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K47, 0.063W, 0402; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0340
Product Name Res, Metal Film (Thin Film), 1K47, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details