Panasonic Res, Metal Film (Thin Film), 1K43, 0.063W, 0402; Resistance Panasonic ERA-2HRB1431X

Description
RES, METAL FILM (THIN FILM), 1K43, 0.063W, 0402; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K43, 0.063W, 0402; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K43, 0.063W, 0402; Resistance Panasonic - 69AC0334 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K43, 0.063W, 0402; Resistance Panasonic
69AC0334
Res, Metal Film (Thin Film), 1K43, 0.063W, 0402; Resistance Panasonic 69AC0334
RES, METAL FILM (THIN FILM), 1K43, 0.063W, 0402; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K43, 0.063W, 0402; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K43, 0.063W, 0402; Resistance Panasonic - 69AC0333 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K43, 0.063W, 0402; Resistance Panasonic
69AC0333
Res, Metal Film (Thin Film), 1K43, 0.063W, 0402; Resistance Panasonic 69AC0333
RES, METAL FILM (THIN FILM), 1K43, 0.063W, 0402; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K43, 0.063W, 0402; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0334
Product Name Res, Metal Film (Thin Film), 1K43, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers