PANASONIC
ERA-2HRB1431P -- CHIP RESISTOR - SURFACE MOUNT
Panasonic
Chip Resistor - Surface Mount
ERA-2HRB1431P
Description
RES SMD 0.25% 1/16W 0402
Description
RES SMD 0.25% 1/16W 0402
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
ERA-2HRB1431P |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thin Film (Chip)
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Polymer
Chip Resistor Package Size
1206
Resistance Range
2700 ohms
View Details
Configuration
Single Resistor
Category / Application
Automotive; Power Applications
Technology / Construction
Wirewound
View Details
Smiths Interconnect, a Molex company
Resistance Range
3 to 400 ohms
Power Rating
0.0500 to 800 watts
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details