Panasonic Res, Metal Film (Thin Film), 1K4, 0.063W, 0402; Resistance Panasonic ERA-2HRB1401X

Description
RES, METAL FILM (THIN FILM), 1K4, 0.063W, 0402; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K4, 0.063W, 0402; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K4, 0.063W, 0402; Resistance Panasonic - 69AC0327 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K4, 0.063W, 0402; Resistance Panasonic
69AC0327
Res, Metal Film (Thin Film), 1K4, 0.063W, 0402; Resistance Panasonic 69AC0327
RES, METAL FILM (THIN FILM), 1K4, 0.063W, 0402; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K4, 0.063W, 0402; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 1K4, 0.063W, 0402; Resistance Panasonic - 69AC0328 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K4, 0.063W, 0402; Resistance Panasonic
69AC0328
Res, Metal Film (Thin Film), 1K4, 0.063W, 0402; Resistance Panasonic 69AC0328
RES, METAL FILM (THIN FILM), 1K4, 0.063W, 0402; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K4, 0.063W, 0402; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0327
Product Name Res, Metal Film (Thin Film), 1K4, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers