Panasonic Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic ERA-2HRB1302X

Description
RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic - 69AC0312 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic
69AC0312
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic 69AC0312
RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic - 69AC0311 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic
69AC0311
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic 69AC0311
RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0312
Product Name Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details