Panasonic Res, Metal Film (Thin Film), 124R, 0.063W, 0402; Resistance Panasonic ERA-2HRB1240X

Description
RES, METAL FILM (THIN FILM), 124R, 0.063W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 124R, 0.063W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 124R, 0.063W, 0402; Resistance Panasonic - 69AC0296 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 124R, 0.063W, 0402; Resistance Panasonic
69AC0296
Res, Metal Film (Thin Film), 124R, 0.063W, 0402; Resistance Panasonic 69AC0296
RES, METAL FILM (THIN FILM), 124R, 0.063W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 124R, 0.063W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 124R, 0.063W, 0402; Resistance Panasonic - 69AC0295 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 124R, 0.063W, 0402; Resistance Panasonic
69AC0295
Res, Metal Film (Thin Film), 124R, 0.063W, 0402; Resistance Panasonic 69AC0295
RES, METAL FILM (THIN FILM), 124R, 0.063W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 124R, 0.063W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0296
Product Name Res, Metal Film (Thin Film), 124R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details