Panasonic Res, Metal Film (Thin Film), 1K21, 0.063W, 0402; Resistance Panasonic ERA-2HRB1211X

Description
RES, METAL FILM (THIN FILM), 1K21, 0.063W, 0402; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K21, 0.063W, 0402; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K21, 0.063W, 0402; Resistance Panasonic - 69AC0291 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K21, 0.063W, 0402; Resistance Panasonic
69AC0291
Res, Metal Film (Thin Film), 1K21, 0.063W, 0402; Resistance Panasonic 69AC0291
RES, METAL FILM (THIN FILM), 1K21, 0.063W, 0402; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K21, 0.063W, 0402; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K21, 0.063W, 0402; Resistance Panasonic - 69AC0292 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K21, 0.063W, 0402; Resistance Panasonic
69AC0292
Res, Metal Film (Thin Film), 1K21, 0.063W, 0402; Resistance Panasonic 69AC0292
RES, METAL FILM (THIN FILM), 1K21, 0.063W, 0402; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K21, 0.063W, 0402; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0291
Product Name Res, Metal Film (Thin Film), 1K21, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details