Panasonic Res, Metal Film (Thin Film), 12K, 0.063W, 0402; Resistance Panasonic ERA-2HRB1202X

Description
RES, METAL FILM (THIN FILM), 12K, 0.063W, 0402; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 12K, 0.063W, 0402; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 12K, 0.063W, 0402; Resistance Panasonic - 69AC0287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 12K, 0.063W, 0402; Resistance Panasonic
69AC0287
Res, Metal Film (Thin Film), 12K, 0.063W, 0402; Resistance Panasonic 69AC0287
RES, METAL FILM (THIN FILM), 12K, 0.063W, 0402; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 12K, 0.063W, 0402; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 12K, 0.063W, 0402; Resistance Panasonic - 69AC0288 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 12K, 0.063W, 0402; Resistance Panasonic
69AC0288
Res, Metal Film (Thin Film), 12K, 0.063W, 0402; Resistance Panasonic 69AC0288
RES, METAL FILM (THIN FILM), 12K, 0.063W, 0402; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 12K, 0.063W, 0402; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0287
Product Name Res, Metal Film (Thin Film), 12K, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details