Panasonic Res, Metal Film (Thin Film), 11K3, 0.063W, 0402; Resistance Panasonic ERA-2HRB1132X

Description
RES, METAL FILM (THIN FILM), 11K3, 0.063W, 0402; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 11K3, 0.063W, 0402; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 11K3, 0.063W, 0402; Resistance Panasonic - 69AC0269 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 11K3, 0.063W, 0402; Resistance Panasonic
69AC0269
Res, Metal Film (Thin Film), 11K3, 0.063W, 0402; Resistance Panasonic 69AC0269
RES, METAL FILM (THIN FILM), 11K3, 0.063W, 0402; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 11K3, 0.063W, 0402; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 11K3, 0.063W, 0402; Resistance Panasonic - 69AC0270 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 11K3, 0.063W, 0402; Resistance Panasonic
69AC0270
Res, Metal Film (Thin Film), 11K3, 0.063W, 0402; Resistance Panasonic 69AC0270
RES, METAL FILM (THIN FILM), 11K3, 0.063W, 0402; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 11K3, 0.063W, 0402; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0269
Product Name Res, Metal Film (Thin Film), 11K3, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers