Panasonic Res, Metal Film (Thin Film), 105R, 0.063W, 0402; Resistance Panasonic ERA-2HRB1050X

Description
RES, METAL FILM (THIN FILM), 105R, 0.063W, 0402; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 105R, 0.063W, 0402; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 105R, 0.063W, 0402; Resistance Panasonic - 69AC0248 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 105R, 0.063W, 0402; Resistance Panasonic
69AC0248
Res, Metal Film (Thin Film), 105R, 0.063W, 0402; Resistance Panasonic 69AC0248
RES, METAL FILM (THIN FILM), 105R, 0.063W, 0402; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 105R, 0.063W, 0402; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 105R, 0.063W, 0402; Resistance Panasonic - 69AC0247 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 105R, 0.063W, 0402; Resistance Panasonic
69AC0247
Res, Metal Film (Thin Film), 105R, 0.063W, 0402; Resistance Panasonic 69AC0247
RES, METAL FILM (THIN FILM), 105R, 0.063W, 0402; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 105R, 0.063W, 0402; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0248
Product Name Res, Metal Film (Thin Film), 105R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details