Panasonic Res, Metal Film (Thin Film), 19R1, 0.063W, 0402; Resistance Panasonic ERA-2HKD19R1X

Description
RES, METAL FILM (THIN FILM), 19R1, 0.063W, 0402; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 19R1, 0.063W, 0402; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 19R1, 0.063W, 0402; Resistance Panasonic - 69AC0230 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 19R1, 0.063W, 0402; Resistance Panasonic
69AC0230
Res, Metal Film (Thin Film), 19R1, 0.063W, 0402; Resistance Panasonic 69AC0230
RES, METAL FILM (THIN FILM), 19R1, 0.063W, 0402; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 19R1, 0.063W, 0402; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 19R1, 0.063W, 0402; Resistance Panasonic - 69AC0229 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 19R1, 0.063W, 0402; Resistance Panasonic
69AC0229
Res, Metal Film (Thin Film), 19R1, 0.063W, 0402; Resistance Panasonic 69AC0229
RES, METAL FILM (THIN FILM), 19R1, 0.063W, 0402; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 19R1, 0.063W, 0402; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0230
Product Name Res, Metal Film (Thin Film), 19R1, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details