RES, METAL FILM (THIN FILM), 16R, 0.063W, 0402; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 16R, 0.063W, 0402; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 69AC0211 |
| Product Name | Res, Metal Film (Thin Film), 16R, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 16 ohms |