Panasonic Res, Metal Film (Thin Film), 14R7, 0.063W, 0402; Resistance Panasonic ERA-2HKD14R7X

Description
RES, METAL FILM (THIN FILM), 14R7, 0.063W, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 14R7, 0.063W, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 14R7, 0.063W, 0402; Resistance Panasonic - 69AC0204 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 14R7, 0.063W, 0402; Resistance Panasonic
69AC0204
Res, Metal Film (Thin Film), 14R7, 0.063W, 0402; Resistance Panasonic 69AC0204
RES, METAL FILM (THIN FILM), 14R7, 0.063W, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 14R7, 0.063W, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 14R7, 0.063W, 0402; Resistance Panasonic - 69AC0203 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 14R7, 0.063W, 0402; Resistance Panasonic
69AC0203
Res, Metal Film (Thin Film), 14R7, 0.063W, 0402; Resistance Panasonic 69AC0203
RES, METAL FILM (THIN FILM), 14R7, 0.063W, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 14R7, 0.063W, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0204
Product Name Res, Metal Film (Thin Film), 14R7, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers