Panasonic Res, Metal Film (Thin Film), 12R1, 0.063W, 0402; Resistance Panasonic ERA-2HKD12R1X

Description
RES, METAL FILM (THIN FILM), 12R1, 0.063W, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 12R1, 0.063W, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 12R1, 0.063W, 0402; Resistance Panasonic - 69AC0187 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 12R1, 0.063W, 0402; Resistance Panasonic
69AC0187
Res, Metal Film (Thin Film), 12R1, 0.063W, 0402; Resistance Panasonic 69AC0187
RES, METAL FILM (THIN FILM), 12R1, 0.063W, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 12R1, 0.063W, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 12R1, 0.063W, 0402; Resistance Panasonic - 69AC0188 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 12R1, 0.063W, 0402; Resistance Panasonic
69AC0188
Res, Metal Film (Thin Film), 12R1, 0.063W, 0402; Resistance Panasonic 69AC0188
RES, METAL FILM (THIN FILM), 12R1, 0.063W, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 12R1, 0.063W, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0187
Product Name Res, Metal Film (Thin Film), 12R1, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details