Panasonic Res, Metal Film (Thin Film), 11R3, 0.063W, 0402; Resistance Panasonic ERA-2HKD11R3X

Description
RES, METAL FILM (THIN FILM), 11R3, 0.063W, 0402; Resistance:11.3ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 11R3, 0.063W, 0402; Resistance:11.3ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 11R3, 0.063W, 0402; Resistance Panasonic - 69AC0180 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 11R3, 0.063W, 0402; Resistance Panasonic
69AC0180
Res, Metal Film (Thin Film), 11R3, 0.063W, 0402; Resistance Panasonic 69AC0180
RES, METAL FILM (THIN FILM), 11R3, 0.063W, 0402; Resistance:11.3ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 11R3, 0.063W, 0402; Resistance:11.3ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 11R3, 0.063W, 0402; Resistance Panasonic - 69AC0179 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 11R3, 0.063W, 0402; Resistance Panasonic
69AC0179
Res, Metal Film (Thin Film), 11R3, 0.063W, 0402; Resistance Panasonic 69AC0179
RES, METAL FILM (THIN FILM), 11R3, 0.063W, 0402; Resistance:11.3ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 11R3, 0.063W, 0402; Resistance:11.3ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0180
Product Name Res, Metal Film (Thin Film), 11R3, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details