Panasonic Res, Metal Film (Thin Film), 42R2, 0.063W, 0402; Resistance Panasonic ERA-2HHD42R2X

Description
RES, METAL FILM (THIN FILM), 42R2, 0.063W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 42R2, 0.063W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 42R2, 0.063W, 0402; Resistance Panasonic - 69AC0166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 42R2, 0.063W, 0402; Resistance Panasonic
69AC0166
Res, Metal Film (Thin Film), 42R2, 0.063W, 0402; Resistance Panasonic 69AC0166
RES, METAL FILM (THIN FILM), 42R2, 0.063W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 42R2, 0.063W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 42R2, 0.063W, 0402; Resistance Panasonic - 69AC0165 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 42R2, 0.063W, 0402; Resistance Panasonic
69AC0165
Res, Metal Film (Thin Film), 42R2, 0.063W, 0402; Resistance Panasonic 69AC0165
RES, METAL FILM (THIN FILM), 42R2, 0.063W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 42R2, 0.063W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0166
Product Name Res, Metal Film (Thin Film), 42R2, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details