Panasonic Res, Metal Film (Thin Film), 41R2, 0.063W, 0402; Resistance Panasonic ERA-2HHD41R2X

Description
RES, METAL FILM (THIN FILM), 41R2, 0.063W, 0402; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 41R2, 0.063W, 0402; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 41R2, 0.063W, 0402; Resistance Panasonic - 69AC0164 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 41R2, 0.063W, 0402; Resistance Panasonic
69AC0164
Res, Metal Film (Thin Film), 41R2, 0.063W, 0402; Resistance Panasonic 69AC0164
RES, METAL FILM (THIN FILM), 41R2, 0.063W, 0402; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 41R2, 0.063W, 0402; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 41R2, 0.063W, 0402; Resistance Panasonic - 69AC0163 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 41R2, 0.063W, 0402; Resistance Panasonic
69AC0163
Res, Metal Film (Thin Film), 41R2, 0.063W, 0402; Resistance Panasonic 69AC0163
RES, METAL FILM (THIN FILM), 41R2, 0.063W, 0402; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 41R2, 0.063W, 0402; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0164
Product Name Res, Metal Film (Thin Film), 41R2, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details