Panasonic Res, Metal Film (Thin Film), 36R5, 0.063W, 0402; Resistance Panasonic ERA-2HHD36R5X

Description
RES, METAL FILM (THIN FILM), 36R5, 0.063W, 0402; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 36R5, 0.063W, 0402; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 36R5, 0.063W, 0402; Resistance Panasonic - 69AC0151 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 36R5, 0.063W, 0402; Resistance Panasonic
69AC0151
Res, Metal Film (Thin Film), 36R5, 0.063W, 0402; Resistance Panasonic 69AC0151
RES, METAL FILM (THIN FILM), 36R5, 0.063W, 0402; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 36R5, 0.063W, 0402; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 36R5, 0.063W, 0402; Resistance Panasonic - 69AC0152 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 36R5, 0.063W, 0402; Resistance Panasonic
69AC0152
Res, Metal Film (Thin Film), 36R5, 0.063W, 0402; Resistance Panasonic 69AC0152
RES, METAL FILM (THIN FILM), 36R5, 0.063W, 0402; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 36R5, 0.063W, 0402; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0151
Product Name Res, Metal Film (Thin Film), 36R5, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details