Panasonic Res, Metal Film (Thin Film), 34R, 0.063W, 0402; Resistance Panasonic ERA-2HHD34R0X

Description
RES, METAL FILM (THIN FILM), 34R, 0.063W, 0402; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 34R, 0.063W, 0402; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 34R, 0.063W, 0402; Resistance Panasonic - 69AC0143 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 34R, 0.063W, 0402; Resistance Panasonic
69AC0143
Res, Metal Film (Thin Film), 34R, 0.063W, 0402; Resistance Panasonic 69AC0143
RES, METAL FILM (THIN FILM), 34R, 0.063W, 0402; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 34R, 0.063W, 0402; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 34R, 0.063W, 0402; Resistance Panasonic - 69AC0144 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 34R, 0.063W, 0402; Resistance Panasonic
69AC0144
Res, Metal Film (Thin Film), 34R, 0.063W, 0402; Resistance Panasonic 69AC0144
RES, METAL FILM (THIN FILM), 34R, 0.063W, 0402; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 34R, 0.063W, 0402; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0143
Product Name Res, Metal Film (Thin Film), 34R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details