Panasonic Res, Metal Film (Thin Film), 30R1, 0.063W, 0402; Resistance Panasonic ERA-2HHD30R1X

Description
RES, METAL FILM (THIN FILM), 30R1, 0.063W, 0402; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 30R1, 0.063W, 0402; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 30R1, 0.063W, 0402; Resistance Panasonic - 69AC0132 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 30R1, 0.063W, 0402; Resistance Panasonic
69AC0132
Res, Metal Film (Thin Film), 30R1, 0.063W, 0402; Resistance Panasonic 69AC0132
RES, METAL FILM (THIN FILM), 30R1, 0.063W, 0402; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 30R1, 0.063W, 0402; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 30R1, 0.063W, 0402; Resistance Panasonic - 69AC0131 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 30R1, 0.063W, 0402; Resistance Panasonic
69AC0131
Res, Metal Film (Thin Film), 30R1, 0.063W, 0402; Resistance Panasonic 69AC0131
RES, METAL FILM (THIN FILM), 30R1, 0.063W, 0402; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 30R1, 0.063W, 0402; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0132
Product Name Res, Metal Film (Thin Film), 30R1, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details