Panasonic Res, Metal Film (Thin Film), 28R, 0.063W, 0402; Resistance Panasonic ERA-2HHD28R0X

Description
RES, METAL FILM (THIN FILM), 28R, 0.063W, 0402; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 28R, 0.063W, 0402; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 28R, 0.063W, 0402; Resistance Panasonic - 69AC0123 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 28R, 0.063W, 0402; Resistance Panasonic
69AC0123
Res, Metal Film (Thin Film), 28R, 0.063W, 0402; Resistance Panasonic 69AC0123
RES, METAL FILM (THIN FILM), 28R, 0.063W, 0402; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 28R, 0.063W, 0402; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 28R, 0.063W, 0402; Resistance Panasonic - 69AC0124 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 28R, 0.063W, 0402; Resistance Panasonic
69AC0124
Res, Metal Film (Thin Film), 28R, 0.063W, 0402; Resistance Panasonic 69AC0124
RES, METAL FILM (THIN FILM), 28R, 0.063W, 0402; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 28R, 0.063W, 0402; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0123
Product Name Res, Metal Film (Thin Film), 28R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details