Panasonic Res, Metal Film (Thin Film), 27R, 0.063W, 0402; Resistance Panasonic ERA-2HHD27R0X

Description
RES, METAL FILM (THIN FILM), 27R, 0.063W, 0402; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 27R, 0.063W, 0402; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 27R, 0.063W, 0402; Resistance Panasonic - 69AC0120 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 27R, 0.063W, 0402; Resistance Panasonic
69AC0120
Res, Metal Film (Thin Film), 27R, 0.063W, 0402; Resistance Panasonic 69AC0120
RES, METAL FILM (THIN FILM), 27R, 0.063W, 0402; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 27R, 0.063W, 0402; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 27R, 0.063W, 0402; Resistance Panasonic - 69AC0119 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 27R, 0.063W, 0402; Resistance Panasonic
69AC0119
Res, Metal Film (Thin Film), 27R, 0.063W, 0402; Resistance Panasonic 69AC0119
RES, METAL FILM (THIN FILM), 27R, 0.063W, 0402; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 27R, 0.063W, 0402; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0120
Product Name Res, Metal Film (Thin Film), 27R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers