Panasonic Res, Metal Film (Thin Film), 25R5, 0.063W, 0402; Resistance Panasonic ERA-2HHD25R5X

Description
RES, METAL FILM (THIN FILM), 25R5, 0.063W, 0402; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 25R5, 0.063W, 0402; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 25R5, 0.063W, 0402; Resistance Panasonic - 69AC0114 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 25R5, 0.063W, 0402; Resistance Panasonic
69AC0114
Res, Metal Film (Thin Film), 25R5, 0.063W, 0402; Resistance Panasonic 69AC0114
RES, METAL FILM (THIN FILM), 25R5, 0.063W, 0402; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 25R5, 0.063W, 0402; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 25R5, 0.063W, 0402; Resistance Panasonic - 69AC0113 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 25R5, 0.063W, 0402; Resistance Panasonic
69AC0113
Res, Metal Film (Thin Film), 25R5, 0.063W, 0402; Resistance Panasonic 69AC0113
RES, METAL FILM (THIN FILM), 25R5, 0.063W, 0402; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 25R5, 0.063W, 0402; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0114
Product Name Res, Metal Film (Thin Film), 25R5, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details