Panasonic Res, Metal Film (Thin Film), 24R9, 0.063W, 0402; Resistance Panasonic ERA-2HHD24R9X

Description
RES, METAL FILM (THIN FILM), 24R9, 0.063W, 0402; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 24R9, 0.063W, 0402; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 24R9, 0.063W, 0402; Resistance Panasonic - 69AC0111 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 24R9, 0.063W, 0402; Resistance Panasonic
69AC0111
Res, Metal Film (Thin Film), 24R9, 0.063W, 0402; Resistance Panasonic 69AC0111
RES, METAL FILM (THIN FILM), 24R9, 0.063W, 0402; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 24R9, 0.063W, 0402; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 24R9, 0.063W, 0402; Resistance Panasonic - 69AC0112 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 24R9, 0.063W, 0402; Resistance Panasonic
69AC0112
Res, Metal Film (Thin Film), 24R9, 0.063W, 0402; Resistance Panasonic 69AC0112
RES, METAL FILM (THIN FILM), 24R9, 0.063W, 0402; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 24R9, 0.063W, 0402; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0111
Product Name Res, Metal Film (Thin Film), 24R9, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details