Panasonic Res, Metal Film (Thin Film), 23R2, 0.063W, 0402; Resistance Panasonic ERA-2HHD23R2X

Description
RES, METAL FILM (THIN FILM), 23R2, 0.063W, 0402; Resistance:23.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 23R2, 0.063W, 0402; Resistance:23.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 23R2, 0.063W, 0402; Resistance Panasonic - 69AC0104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 23R2, 0.063W, 0402; Resistance Panasonic
69AC0104
Res, Metal Film (Thin Film), 23R2, 0.063W, 0402; Resistance Panasonic 69AC0104
RES, METAL FILM (THIN FILM), 23R2, 0.063W, 0402; Resistance:23.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 23R2, 0.063W, 0402; Resistance:23.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 23R2, 0.063W, 0402; Resistance Panasonic - 69AC0103 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 23R2, 0.063W, 0402; Resistance Panasonic
69AC0103
Res, Metal Film (Thin Film), 23R2, 0.063W, 0402; Resistance Panasonic 69AC0103
RES, METAL FILM (THIN FILM), 23R2, 0.063W, 0402; Resistance:23.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 23R2, 0.063W, 0402; Resistance:23.2ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0104
Product Name Res, Metal Film (Thin Film), 23R2, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details