Panasonic Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic ERA-2HEC9531X

Description
RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic - 69AC0089 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic
69AC0089
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic 69AC0089
RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic - 69AC0090 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic
69AC0090
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic 69AC0090
RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0089
Product Name Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details