PANASONIC
ERA-2HEC9531P -- CHIP RESISTOR - SURFACE MOUNT
Panasonic
Chip Resistor - Surface Mount
ERA-2HEC9531P
Description
RES SMD 0.25% 1/16W 0402
Description
RES SMD 0.25% 1/16W 0402
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
ERA-2HEC9531P |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thin Film (Chip)
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Polymer
Chip Resistor Package Size
2512
Resistance Range
390 ohms
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Power Applications; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Packing Method
Tape Reel
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details