Panasonic Res, Metal Film (Thin Film), 93R1, 0.063W, 0402; Resistance Panasonic ERA-2HEC93R1X

Description
RES, METAL FILM (THIN FILM), 93R1, 0.063W, 0402; Resistance:93.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 93R1, 0.063W, 0402; Resistance:93.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 93R1, 0.063W, 0402; Resistance Panasonic - 69AC0079 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 93R1, 0.063W, 0402; Resistance Panasonic
69AC0079
Res, Metal Film (Thin Film), 93R1, 0.063W, 0402; Resistance Panasonic 69AC0079
RES, METAL FILM (THIN FILM), 93R1, 0.063W, 0402; Resistance:93.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 93R1, 0.063W, 0402; Resistance:93.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 93R1, 0.063W, 0402; Resistance Panasonic - 69AC0080 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 93R1, 0.063W, 0402; Resistance Panasonic
69AC0080
Res, Metal Film (Thin Film), 93R1, 0.063W, 0402; Resistance Panasonic 69AC0080
RES, METAL FILM (THIN FILM), 93R1, 0.063W, 0402; Resistance:93.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 93R1, 0.063W, 0402; Resistance:93.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0079
Product Name Res, Metal Film (Thin Film), 93R1, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers