Panasonic Res, Metal Film (Thin Film), 9K1, 0.063W, 0402; Resistance Panasonic ERA-2HEC9101X

Description
RES, METAL FILM (THIN FILM), 9K1, 0.063W, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 9K1, 0.063W, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 9K1, 0.063W, 0402; Resistance Panasonic - 69AC0077 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 9K1, 0.063W, 0402; Resistance Panasonic
69AC0077
Res, Metal Film (Thin Film), 9K1, 0.063W, 0402; Resistance Panasonic 69AC0077
RES, METAL FILM (THIN FILM), 9K1, 0.063W, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 9K1, 0.063W, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 9K1, 0.063W, 0402; Resistance Panasonic - 69AC0078 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 9K1, 0.063W, 0402; Resistance Panasonic
69AC0078
Res, Metal Film (Thin Film), 9K1, 0.063W, 0402; Resistance Panasonic 69AC0078
RES, METAL FILM (THIN FILM), 9K1, 0.063W, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 9K1, 0.063W, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0077
Product Name Res, Metal Film (Thin Film), 9K1, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details