Panasonic Res, Metal Film (Thin Film), 887R, 0.063W, 0402; Resistance Panasonic ERA-2HEC8870X

Description
RES, METAL FILM (THIN FILM), 887R, 0.063W, 0402; Resistance:887ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 887R, 0.063W, 0402; Resistance:887ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 887R, 0.063W, 0402; Resistance Panasonic - 69AC0063 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 887R, 0.063W, 0402; Resistance Panasonic
69AC0063
Res, Metal Film (Thin Film), 887R, 0.063W, 0402; Resistance Panasonic 69AC0063
RES, METAL FILM (THIN FILM), 887R, 0.063W, 0402; Resistance:887ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 887R, 0.063W, 0402; Resistance:887ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 887R, 0.063W, 0402; Resistance Panasonic - 69AC0064 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 887R, 0.063W, 0402; Resistance Panasonic
69AC0064
Res, Metal Film (Thin Film), 887R, 0.063W, 0402; Resistance Panasonic 69AC0064
RES, METAL FILM (THIN FILM), 887R, 0.063W, 0402; Resistance:887ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 887R, 0.063W, 0402; Resistance:887ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0063
Product Name Res, Metal Film (Thin Film), 887R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details