Panasonic Res, Metal Film (Thin Film), 8K25, 0.063W, 0402; Resistance Panasonic ERA-2HEC8251X

Description
RES, METAL FILM (THIN FILM), 8K25, 0.063W, 0402; Resistance:8.25kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 8K25, 0.063W, 0402; Resistance:8.25kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 8K25, 0.063W, 0402; Resistance Panasonic - 69AC0048 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K25, 0.063W, 0402; Resistance Panasonic
69AC0048
Res, Metal Film (Thin Film), 8K25, 0.063W, 0402; Resistance Panasonic 69AC0048
RES, METAL FILM (THIN FILM), 8K25, 0.063W, 0402; Resistance:8.25kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K25, 0.063W, 0402; Resistance:8.25kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 8K25, 0.063W, 0402; Resistance Panasonic - 69AC0047 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K25, 0.063W, 0402; Resistance Panasonic
69AC0047
Res, Metal Film (Thin Film), 8K25, 0.063W, 0402; Resistance Panasonic 69AC0047
RES, METAL FILM (THIN FILM), 8K25, 0.063W, 0402; Resistance:8.25kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K25, 0.063W, 0402; Resistance:8.25kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0048
Product Name Res, Metal Film (Thin Film), 8K25, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers