Panasonic Res, Metal Film (Thin Film), 7K5, 0.063W, 0402; Resistance Panasonic ERA-2HEC7501X

Description
RES, METAL FILM (THIN FILM), 7K5, 0.063W, 0402; Resistance:7.5kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 7K5, 0.063W, 0402; Resistance:7.5kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 7K5, 0.063W, 0402; Resistance Panasonic - 69AC0017 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 7K5, 0.063W, 0402; Resistance Panasonic
69AC0017
Res, Metal Film (Thin Film), 7K5, 0.063W, 0402; Resistance Panasonic 69AC0017
RES, METAL FILM (THIN FILM), 7K5, 0.063W, 0402; Resistance:7.5kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 7K5, 0.063W, 0402; Resistance:7.5kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 7K5, 0.063W, 0402; Resistance Panasonic - 69AC0018 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 7K5, 0.063W, 0402; Resistance Panasonic
69AC0018
Res, Metal Film (Thin Film), 7K5, 0.063W, 0402; Resistance Panasonic 69AC0018
RES, METAL FILM (THIN FILM), 7K5, 0.063W, 0402; Resistance:7.5kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 7K5, 0.063W, 0402; Resistance:7.5kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0017
Product Name Res, Metal Film (Thin Film), 7K5, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details