Panasonic Res, Metal Film (Thin Film), 7K32, 0.063W, 0402; Resistance Panasonic ERA-2HEC7321X

Description
RES, METAL FILM (THIN FILM), 7K32, 0.063W, 0402; Resistance:7.32kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 7K32, 0.063W, 0402; Resistance:7.32kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 7K32, 0.063W, 0402; Resistance Panasonic - 69AC0012 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 7K32, 0.063W, 0402; Resistance Panasonic
69AC0012
Res, Metal Film (Thin Film), 7K32, 0.063W, 0402; Resistance Panasonic 69AC0012
RES, METAL FILM (THIN FILM), 7K32, 0.063W, 0402; Resistance:7.32kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 7K32, 0.063W, 0402; Resistance:7.32kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 7K32, 0.063W, 0402; Resistance Panasonic - 69AC0011 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 7K32, 0.063W, 0402; Resistance Panasonic
69AC0011
Res, Metal Film (Thin Film), 7K32, 0.063W, 0402; Resistance Panasonic 69AC0011
RES, METAL FILM (THIN FILM), 7K32, 0.063W, 0402; Resistance:7.32kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 7K32, 0.063W, 0402; Resistance:7.32kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0012
Product Name Res, Metal Film (Thin Film), 7K32, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details