Panasonic Res, Metal Film (Thin Film), 6K98, 0.063W, 0402; Resistance Panasonic ERA-2HEC6981X

Description
RES, METAL FILM (THIN FILM), 6K98, 0.063W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 6K98, 0.063W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 6K98, 0.063W, 0402; Resistance Panasonic - 68AC9998 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K98, 0.063W, 0402; Resistance Panasonic
68AC9998
Res, Metal Film (Thin Film), 6K98, 0.063W, 0402; Resistance Panasonic 68AC9998
RES, METAL FILM (THIN FILM), 6K98, 0.063W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K98, 0.063W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 6K98, 0.063W, 0402; Resistance Panasonic - 68AC9999 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K98, 0.063W, 0402; Resistance Panasonic
68AC9999
Res, Metal Film (Thin Film), 6K98, 0.063W, 0402; Resistance Panasonic 68AC9999
RES, METAL FILM (THIN FILM), 6K98, 0.063W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K98, 0.063W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9998
Product Name Res, Metal Film (Thin Film), 6K98, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details