Panasonic Res, Metal Film (Thin Film), 6K8, 0.063W, 0402; Resistance Panasonic ERA-2HEC6801X

Description
RES, METAL FILM (THIN FILM), 6K8, 0.063W, 0402; Resistance:6.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 6K8, 0.063W, 0402; Resistance:6.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 6K8, 0.063W, 0402; Resistance Panasonic - 68AC9988 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K8, 0.063W, 0402; Resistance Panasonic
68AC9988
Res, Metal Film (Thin Film), 6K8, 0.063W, 0402; Resistance Panasonic 68AC9988
RES, METAL FILM (THIN FILM), 6K8, 0.063W, 0402; Resistance:6.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K8, 0.063W, 0402; Resistance:6.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 6K8, 0.063W, 0402; Resistance Panasonic - 68AC9989 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K8, 0.063W, 0402; Resistance Panasonic
68AC9989
Res, Metal Film (Thin Film), 6K8, 0.063W, 0402; Resistance Panasonic 68AC9989
RES, METAL FILM (THIN FILM), 6K8, 0.063W, 0402; Resistance:6.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K8, 0.063W, 0402; Resistance:6.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9988
Product Name Res, Metal Film (Thin Film), 6K8, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details