Panasonic Res, Metal Film (Thin Film), 66R5, 0.063W, 0402; Resistance Panasonic ERA-2HEC66R5X

Description
RES, METAL FILM (THIN FILM), 66R5, 0.063W, 0402; Resistance:66.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 66R5, 0.063W, 0402; Resistance:66.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 66R5, 0.063W, 0402; Resistance Panasonic - 68AC9977 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 66R5, 0.063W, 0402; Resistance Panasonic
68AC9977
Res, Metal Film (Thin Film), 66R5, 0.063W, 0402; Resistance Panasonic 68AC9977
RES, METAL FILM (THIN FILM), 66R5, 0.063W, 0402; Resistance:66.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 66R5, 0.063W, 0402; Resistance:66.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 66R5, 0.063W, 0402; Resistance Panasonic - 68AC9976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 66R5, 0.063W, 0402; Resistance Panasonic
68AC9976
Res, Metal Film (Thin Film), 66R5, 0.063W, 0402; Resistance Panasonic 68AC9976
RES, METAL FILM (THIN FILM), 66R5, 0.063W, 0402; Resistance:66.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 66R5, 0.063W, 0402; Resistance:66.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9977
Product Name Res, Metal Film (Thin Film), 66R5, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details