The Res, Metal Film (Thin Film), 6K49, 0.063W, 0402 is a high sound quality chip resistor designed for applications requiring low distortion and high accuracy. It features a resistance value of 6.49 kΩ with a tolerance of ±0.25%. The power rating is 0.063 W, suitable for use in audio amplifier circuits, smartphones, and portable audio devices. The resistor complies with IEC 60115-8 and is RoHS, Pb, and Halogen free. It operates within a temperature range of -55°C to +125°C and has a low temperature coefficient of resistance, ensuring stable performance across varying conditions. The component is packaged in a 0402 size, making it suitable for compact designs.
RES, METAL FILM (THIN FILM), 6K49, 0.063W, 0402; Resistance:6.49kohm;
RES, METAL FILM (THIN FILM), 6K49, 0.063W, 0402; Resistance:6.49kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC9975 |
| Product Name | Res, Metal Film (Thin Film), 6K49, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |