Panasonic Res, Metal Film (Thin Film), 62R, 0.063W, 0402; Resistance Panasonic ERA-2HEC62R0X

Description
RES, METAL FILM (THIN FILM), 62R, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 62R, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 62R, 0.063W, 0402; Resistance Panasonic - 68AC9958 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 62R, 0.063W, 0402; Resistance Panasonic
68AC9958
Res, Metal Film (Thin Film), 62R, 0.063W, 0402; Resistance Panasonic 68AC9958
RES, METAL FILM (THIN FILM), 62R, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 62R, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 62R, 0.063W, 0402; Resistance Panasonic - 68AC9959 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 62R, 0.063W, 0402; Resistance Panasonic
68AC9959
Res, Metal Film (Thin Film), 62R, 0.063W, 0402; Resistance Panasonic 68AC9959
RES, METAL FILM (THIN FILM), 62R, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 62R, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9958
Product Name Res, Metal Film (Thin Film), 62R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details