Panasonic Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic ERA-2HEC61R9X

Description
RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic - 68AC9952 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic
68AC9952
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic 68AC9952
RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic - 68AC9953 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic
68AC9953
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic 68AC9953
RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9952
Product Name Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers