Panasonic Res, Metal Film (Thin Film), 5K62, 0.063W, 0402; Resistance Panasonic ERA-2HEC5621X

Description
RES, METAL FILM (THIN FILM), 5K62, 0.063W, 0402; Resistance:5.62kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 5K62, 0.063W, 0402; Resistance:5.62kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 5K62, 0.063W, 0402; Resistance Panasonic - 68AC9933 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K62, 0.063W, 0402; Resistance Panasonic
68AC9933
Res, Metal Film (Thin Film), 5K62, 0.063W, 0402; Resistance Panasonic 68AC9933
RES, METAL FILM (THIN FILM), 5K62, 0.063W, 0402; Resistance:5.62kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K62, 0.063W, 0402; Resistance:5.62kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 5K62, 0.063W, 0402; Resistance Panasonic - 68AC9932 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K62, 0.063W, 0402; Resistance Panasonic
68AC9932
Res, Metal Film (Thin Film), 5K62, 0.063W, 0402; Resistance Panasonic 68AC9932
RES, METAL FILM (THIN FILM), 5K62, 0.063W, 0402; Resistance:5.62kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K62, 0.063W, 0402; Resistance:5.62kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9933
Product Name Res, Metal Film (Thin Film), 5K62, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details